FHA-141-5 is a flush-head self-clinching pin in the FH/FHS/FHA series, designed for installation in aluminum sheets with a hardness of HRB 50 or less and HB 82 or less. It has a pin diameter of 0.173 inch and a length code of 5, indicating a nominal pin length of 0.312 inch. The pin is suitable for sheet thicknesses of 0.040 inch and greater, with a minimum hole size of 0.190 inch and a minimum centerline-to-edge distance of 0.280 inch. It installs permanently in aluminum, steel, or stainless steel sheets using a standard press.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order.
Self-Clinching Pilot Pins
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Industrial Pins | Industrial Pins |
| Product Number | FHA-141-5 | FHA-141-5 |
| Product Name | Self-Clinching Pins - Type FH, FHS, FHA - Unified | Self-Clinching Pilot Pins |
| Pin Type | Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified |