FHA-137-12 is a flush-head self-clinching pin in the FHA series, designed for installation into aluminum sheets with a Rockwell B hardness of 50 or less and a Brinell hardness of 82 or less. It has a pin diameter of 0.137 inch and a length of 1.50 inches, requiring a minimum sheet thickness of 0.040 inch and a minimum hole size of 0.157 inch. The pin can be installed as close as 0.25 inch from the panel edge. This pin is only available on special order.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order.
Self-Clinching Pilot Pins
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Industrial Pins | Industrial Pins |
| Product Number | FHA-137-12 | FHA-137-12 |
| Product Name | Self-Clinching Pins - Type FH, FHS, FHA - Unified | Self-Clinching Pilot Pins |
| Pin Type | Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified |