FHA-120-16 is a flush-head self-clinching pin designed for installation in aluminum sheets with a hardness of HRB 50 or less and HB 82 or less, compatible with sheet thicknesses of at least .040". It has a nominal pin diameter of .120", a length code of 20 (equivalent to 1.25"), and requires a minimum hole size of .137" with a minimum edge distance of .25". The pin installs permanently by cold-flowing the sheet material around its annular groove, ensuring high torque-out and pushout resistance. It is available on special order and conforms to the FHA series specifications for flush-head pins.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order.
Self-Clinching Pilot Pins
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Industrial Pins | Industrial Pins |
| Product Number | FHA-120-16 | FHA-120-16 |
| Product Name | Self-Clinching Pins - Type FH, FHS, FHA - Unified | Self-Clinching Pilot Pins |
| Pin Type | Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified |