PennEngineering® Self-Clinching Pins - Type FH, FHS, FHA - Unified FHA-116-12

Description
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order. Flush-head for sheet thickness of .040” and greater. Type FH is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 80 or less and HB (Hardness Brinell) 150 or less. Type FHS is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 70 or less and HB (Hardness Brinell) 125 or less. Type FHA is recommended for use in aluminum sheets HRB (Rockwell “B” Scale) 50 or less and HB (Hardness Brinell) 82 or less
Request a Quote Datasheet
Description
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order. Flush-head for sheet thickness of .040” and greater. Type FH is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 80 or less and HB (Hardness Brinell) 150 or less. Type FHS is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 70 or less and HB (Hardness Brinell) 125 or less. Type FHA is recommended for use in aluminum sheets HRB (Rockwell “B” Scale) 50 or less and HB (Hardness Brinell) 82 or less
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FHA-116-12 - PennEngineering®
Danboro, PA, United States
Self-Clinching Pins - Type FH, FHS, FHA - Unified
FHA-116-12
Self-Clinching Pins - Type FH, FHS, FHA - Unified FHA-116-12
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order. Flush-head for sheet thickness of .040” and greater. Type FH is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 80 or less and HB (Hardness Brinell) 150 or less. Type FHS is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 70 or less and HB (Hardness Brinell) 125 or less. Type FHA is recommended for use in aluminum sheets HRB (Rockwell “B” Scale) 50 or less and HB (Hardness Brinell) 82 or less

PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order.

  • Flush-head for sheet thickness of .040” and greater.
  • Type FH is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 80 or less and HB (Hardness Brinell) 150 or less.
  • Type FHS is recommended for use in steel or aluminum sheets HRB (Rockwell “B” Scale) 70 or less and HB (Hardness Brinell) 125 or less.
  • Type FHA is recommended for use in aluminum sheets HRB (Rockwell “B” Scale) 50 or less and HB (Hardness Brinell) 82 or less
Supplier's Site Datasheet
Self-Clinching Pilot Pins - FHA-116-12 - bisco industries
Anaheim, CA, United States
Self-Clinching Pilot Pins
FHA-116-12
Self-Clinching Pilot Pins FHA-116-12
Self-Clinching Pilot Pins

Self-Clinching Pilot Pins

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Industrial Pins Industrial Pins
Product Number FHA-116-12 FHA-116-12
Product Name Self-Clinching Pins - Type FH, FHS, FHA - Unified Self-Clinching Pilot Pins
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Unlock Full Specs
to access all available technical data

Similar Products

Self-Clinching Pins - Type FH, FHS, FHA - Unified - FH-273-8ZI - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.2730 inch (6.93 mm)
View Details
2 suppliers
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FHS-167-10 - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1670 inch (4.24 mm)
View Details
2 suppliers
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FH-073-4ZI - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.0730 inch (1.85 mm)
View Details
2 suppliers
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FHA-223-8 - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.2230 inch (5.66 mm)
View Details
2 suppliers