FHA-094-4 is a flush-head self-clinching pin intended for installation in aluminum sheets with a hardness of HRB 50 or less and HB 82 or less, and a minimum sheet thickness of 0.040 in. The pin has a nominal diameter of 0.094 in and a length of 0.250 in. It installs permanently in sheet materials by embedding its head during press installation, providing high torque-out and pushout resistance. The pin is compatible with sheets as thin as 0.040 in and requires a minimum centerline-to-edge distance of 0.190 in.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order.
Self-Clinching Pilot Pins
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Industrial Pins | Industrial Pins |
| Product Number | FHA-094-4 | FHA-094-4 |
| Product Name | Self-Clinching Pins - Type FH, FHS, FHA - Unified | Self-Clinching Pilot Pins |
| Pin Type | Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified |