Self-Clinching Pins Type FH, FHS, FHA from PennEngineering® are designed for permanent installation in aluminum, steel, or stainless steel sheets as thin as .020,Äù (0.51 mm). The FH-281-8ZC pin features a flush head that allows for a smooth surface finish and is suitable for applications requiring high torque-out and pushout resistances. These pins are recommended for use in sheets with specific hardness ratings: Type FH for HRB 80 or less and HB 150 or less, Type FHS for HRB 70 or less and HB 125 or less, and Type FHA for HRB 50 or less and HB 82 or less. The installation process involves placing the pin in a properly sized hole and using a standard press to embed it securely into the sheet material. Custom sizes are available upon request.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order.
Self-Clinching Pilot Pins
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Industrial Pins | Industrial Pins |
| Product Number | FH-281-8ZC | FH-281-8ZC |
| Product Name | Self-Clinching Pins - Type FH, FHS, FHA - Unified | Self-Clinching Pilot Pins |
| Pin Type | Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified |