FH-215-12ZC is a self-clinching pin in the FH/FHS/FHA series, designed for permanent installation in aluminum, steel, or stainless steel sheets as thin as 0.51 mm. These pins install flush with the sheet surface using standard press tools and provide high torque-out and pushout resistance. The FH, FHS, and FHA variants differ in material and hardness compatibility: FH is suitable for sheets with Rockwell B hardness of 80 or less and Brinell hardness of 150 or less; FHS for sheets with Rockwell B hardness of 70 or less and Brinell hardness of 125 or less; FHA for aluminum sheets with Rockwell B hardness of 50 or less and Brinell hardness of 82 or less. The part is unthreaded and available on special order.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order.
Self-Clinching Pilot Pins
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Industrial Pins | Industrial Pins |
| Product Number | FH-215-12ZC | FH-215-12ZC |
| Product Name | Self-Clinching Pins - Type FH, FHS, FHA - Unified | Self-Clinching Pilot Pins |
| Pin Type | Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified |