The FH/FHS/FHA series consists of flush-head self-clinching pins designed for permanent installation in aluminum, steel, or stainless steel sheets as thin as 0.020 in (0.51 mm). These pins install by compression in properly sized holes, creating high torque-out and pushout resistance. They are available unthreaded on special order and suitable for sheets with hardness up to HRB 80 for FH, HRB 70 for FHS, and HRB 50 for FHA. The head design ensures a flush, flush-mounted assembly with no protrusion above the sheet surface.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order.
Self-Clinching Pilot Pins
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Industrial Pins | Industrial Pins |
| Product Number | FH-173-14ZI | FH-173-14ZI |
| Product Name | Self-Clinching Pins - Type FH, FHS, FHA - Unified | Self-Clinching Pilot Pins |
| Pin Type | Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified |