PEM® FH-series flush-head self-clinching studs and pins install permanently in aluminum, steel, or stainless steel sheets as thin as 0.51 mm. They feature a flush head design, high torque-out and pushout resistance, and are available unthreaded on special order. Installation requires a standard press and conforms to rockwell hardness limits of HRB 80 or less for FH, HRB 70 or less for FHS, and HRB 50 or less for FHA. The part is mounted flush with the sheet surface and is suitable for applications requiring secure, permanent fastening without backside access.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order.
Self-Clinching Pilot Pins
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Industrial Pins | Industrial Pins |
| Product Number | FH-160-14ZC | FH-160-14ZC |
| Product Name | Self-Clinching Pins - Type FH, FHS, FHA - Unified | Self-Clinching Pilot Pins |
| Pin Type | Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified |