FH-106-5ZI is a self-clinching pin of the FH, FHS, or FHA series, designed for permanent installation in aluminum, steel, or stainless steel sheets as thin as 0.51 mm. These flush-head pins install using a standard press, with the head embedding into the sheet to create high torque-out and pushout resistance. The series is suitable for materials with hardness up to HRB 80 for FH, HRB 70 for FHS, and HRB 50 for FHA, and Brinell hardness up to 150, 125, and 82 respectively. The pins are unthreaded and available on special order.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order.
Self-Clinching Pilot Pins
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Industrial Pins | Industrial Pins |
| Product Number | FH-106-5ZI | FH-106-5ZI |
| Product Name | Self-Clinching Pins - Type FH, FHS, FHA - Unified | Self-Clinching Pilot Pins |
| Pin Type | Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified |