FH-103-12ZC is a self-clinching pin in the FH/FHS/FHA series, designed for permanent installation in aluminum, steel, or stainless steel sheets as thin as 0.020 inches. The flush-head design embeds into the sheet during installation, providing high torque-out and pushout resistance. These pins are available unthreaded and are suitable for sheets with Rockwell B hardness of 80 or less for FH, 70 or less for FHS, and 50 or less for FHA, with corresponding Brinell hardness limits of 150, 125, and 82 respectively. They feature a low-displacement profile for edge proximity and are compatible with standard pressing tools.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order.
Self-Clinching Pilot Pins
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Industrial Pins | Industrial Pins |
| Product Number | FH-103-12ZC | FH-103-12ZC |
| Product Name | Self-Clinching Pins - Type FH, FHS, FHA - Unified | Self-Clinching Pilot Pins |
| Pin Type | Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified |