PEM® FH-series self-clinching pins are designed for permanent installation in aluminum, steel, or stainless steel sheets as thin as 0.020 in (0.51 mm). They install with standard pressing equipment, embedding the head to lock securely with high torque-out and pushout resistance. Available unthreaded on special order, these flush-head pins are suited for applications requiring low-profile fastening with excellent holding strength in sheets with hardness up to HRB 80 and HB 150. Physical dimensions and exact thread specs are not specified for this variant, but performance aligns with the general FH-series ratings for flush-head pins.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order.
Self-Clinching Pilot Pins
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Industrial Pins | Industrial Pins |
| Product Number | FH-073-8ZC | FH-073-8ZC |
| Product Name | Self-Clinching Pins - Type FH, FHS, FHA - Unified | Self-Clinching Pilot Pins |
| Pin Type | Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified |