PennEngineering® Self-Clinching Threaded Studs - Type FH/FHS/FHA - Unified FH-0518-8ZI

Description
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order. Flush-head for sheet thickness of .040” and greater. Type FH is recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less. Type FHS is recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 70 or less and HB (Hardness Brinell) 125 or less. Type FHA is recommended for use in aluminum sheets HRB (Rockwell “B” scale) 50 or less and HB (Hardness Brinell) 82 or less.
Request a Quote
Description
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order. Flush-head for sheet thickness of .040” and greater. Type FH is recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less. Type FHS is recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 70 or less and HB (Hardness Brinell) 125 or less. Type FHA is recommended for use in aluminum sheets HRB (Rockwell “B” scale) 50 or less and HB (Hardness Brinell) 82 or less.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Self-Clinching Threaded Stud FH-0518-8ZI from PennEngineering® is designed for permanent installation in sheets of aluminum, steel, or stainless steel as thin as 0.020 inches (0.51 mm). This product features a flush-head design that allows for a clean finish and is suitable for applications requiring high torque-out and pushout resistance. The stud is compatible with materials having a hardness of HRB 80 or less and HB 150 or less. It is installed using a standard press, which embeds the head into the sheet, ensuring a secure fit. The FH series is particularly recommended for use in steel or aluminum sheets, making it a versatile choice for various engineering applications.

Datasheet Summary
Powered by GS/AI

Self-Clinching Threaded Stud FH-0518-8ZI from PennEngineering® is designed for permanent installation in sheets of aluminum, steel, or stainless steel as thin as 0.020 inches (0.51 mm). This product features a flush-head design that allows for a clean finish and is suitable for applications requiring high torque-out and pushout resistance. The stud is compatible with materials having a hardness of HRB 80 or less and HB 150 or less. It is installed using a standard press, which embeds the head into the sheet, ensuring a secure fit. The FH series is particularly recommended for use in steel or aluminum sheets, making it a versatile choice for various engineering applications.

Suppliers

Company
Product
Description
Supplier Links
Self-Clinching Threaded Studs - Type FH/FHS/FHA - Unified - FH-0518-8ZI - PennEngineering®
Danboro, PA, United States
Self-Clinching Threaded Studs - Type FH/FHS/FHA - Unified
FH-0518-8ZI
Self-Clinching Threaded Studs - Type FH/FHS/FHA - Unified FH-0518-8ZI
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order. Flush-head for sheet thickness of .040” and greater. Type FH is recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less. Type FHS is recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 70 or less and HB (Hardness Brinell) 125 or less. Type FHA is recommended for use in aluminum sheets HRB (Rockwell “B” scale) 50 or less and HB (Hardness Brinell) 82 or less.

PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order.

  • Flush-head for sheet thickness of .040” and greater.
  • Type FH is recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 80 or less and HB (Hardness Brinell) 150 or less.
  • Type FHS is recommended for use in steel or aluminum sheets HRB (Rockwell “B” scale) 70 or less and HB (Hardness Brinell) 125 or less.
  • Type FHA is recommended for use in aluminum sheets HRB (Rockwell “B” scale) 50 or less and HB (Hardness Brinell) 82 or less.
Supplier's Site Datasheet
Threaded Rods and Studs - FH-0518-8ZI - bisco industries
Anaheim, CA, United States
Threaded Rods and Studs
FH-0518-8ZI
Threaded Rods and Studs FH-0518-8ZI
Threaded Rods and Studs

Threaded Rods and Studs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Studs Studs
Product Number FH-0518-8ZI FH-0518-8ZI
Product Name Self-Clinching Threaded Studs - Type FH/FHS/FHA - Unified Threaded Rods and Studs
Attachment Pressed Threaded
Shape Round
Design Units English English
Inch # 5; 5/16" 5/16"
Unlock Full Specs
to access all available technical data

Similar Products

Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Unified - CHC-632-16 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details
2 suppliers
Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Unified - CFHC-440-10 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details
2 suppliers
Blind Threaded Studs - Metric - AESS-610-4-2-20-0 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units Metric
View Details