PEM® FH-series self-clinching studs are designed for permanent installation in aluminum, steel, or stainless steel sheets as thin as 0.020 inches (0.51 mm) using a standard press. They feature a flush head and provide high torque-out and pushout resistance. Type FH studs are suitable for sheets with a hardness of HRB 80 or less and HB 150 or less. Available in aluminum, steel, or stainless steel, they are installed by embedding the head into the sheet, causing metal to flow around the ribs and groove, forming a secure, flush assembly. Standard features include compatibility with common panel materials and no projection above the sheet surface after installation.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Studs | Studs |
| Product Number | FH-032-24ZI | FH-032-24ZI |
| Product Name | Self-Clinching Threaded Studs - Type FH/FHS/FHA - Unified | Threaded Rods and Studs |
| Attachment | Pressed | Threaded |
| Shape | Round | |
| Design Units | English | English |
| Inch | # 0; # 10 | # 10 |