FH-024-6ZC is a self-clinching threaded stud of the FH series, designed for permanent installation in aluminum, steel, or stainless steel sheets as thin as 0.020 inches (0.51 mm). It features a flush head and is suitable for materials with hardness up to HRB 80 and HB 150. Installation is achieved by pressing into a properly sized hole, where the head embeds and the displaced material locks the stud securely with high torque-out and pushout resistance. The FH series is available in aluminum, steel, or stainless steel, and can be ordered unthreaded on special request.
PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances.
FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Studs | Studs |
| Product Number | FH-024-6ZC | FH-024-6ZC |
| Product Name | Self-Clinching Threaded Studs - Type FH/FHS/FHA - Unified | Threaded Rods and Studs |
| Attachment | Pressed | Threaded |
| Shape | Round | |
| Design Units | English | English |
| Inch | # 0; # 10 | # 10 |