CHC-M4-12 is a concealed-head self-clinching stud for metric threads, designed for permanent installation in steel or aluminum sheets as thin as 1.6 mm. It features a M4 x 0.7 thread, a shank length of 12 mm, and installs using a standard press into a blind hole with a minimum depth of 7.37 mm and a hole diameter of 4.6 mm. The fastener ensures a smooth, unmarred surface on the opposite side of the sheet and satisfies ingress protection requirements by creating a sealed mount. It is recommended for use in materials with hardness up to HRB 70 / HB 125. The stud's installation requires no protruding head and is compatible with standard PEM® installation tools.
These studs ensure permanent mounting in metal sheets as thin as 1.60mm.
The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth.
Sheet preparation only requires a milled blind hole to the recommended minimum depth. Center-cutting end mills for hole preparation are available from PennEngineering. Installation of the concealed-head studs and standoffs is simple using a hollow anvil and solid punch. Place the head of the fastener in the hole and insert using any standard press. Displaced sheet metal flows smoothly around the head into the undercut.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Studs | Studs |
| Product Number | CHC-M4-12 | CHC-M4-12 |
| Product Name | Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Metric | Concealed Head Studs |
| Attachment | Pressed | Threaded |
| Shape | Round | |
| Design Units | Metric | Metric |
| Metric | M4 | M4; M4 x 0.7 |