CHC-632-8 is a concealed-head self-clinching stud designed for permanent installation in steel or aluminum sheets as thin as 0.062 in. It features a #6-32 thread and is suitable for sheet thicknesses up to 0.172 in. The stud installs using a standard press into a blind hole, leaving the opposite sheet surface smooth and unmarring, which aids in meeting ingress protection requirements. It is recommended for use in materials with hardness up to HRB 70 / HB 125. Installation requires a minimum blind hole depth and hole diameter specified for this thread size and material combination.
These studs ensure permanent mounting in metal sheets as thin as .062 in.
The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth.
Sheet preparation only requires a milled blind hole to the recommended minimum depth. Center-cutting end mills for hole preparation are available from PennEngineering. Installation of the concealed-head studs and standoffs is simple using a hollow anvil and solid punch. Place the head of the fastener in the hole and insert using any standard press. Displaced sheet metal flows smoothly around the head into the undercut.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Studs | Studs |
| Product Number | CHC-632-8 | CHC-632-8 |
| Product Name | Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Unified | Concealed Head Studs |
| Attachment | Pressed | Threaded |
| Shape | Round | |
| Design Units | English | English |
| Inch | # 6 | # 6 |