CHC-632-16 is a concealed-head self-clinching stud designed for permanent installation in steel or aluminum sheets as thin as 0.062 in. (1.6 mm), providing a reusable #6-32 thread. It requires a blind hole with a diameter of 0.213 in. and a minimum depth of 0.212 in., with a minimum distance of 0.160 in. from the hole center to the edge. The stud's concealed head ensures the opposite side of the sheet remains smooth and sealed, supporting strict ingress protection requirements. Installation is achieved using a standard press with a hollow anvil and solid punch. The part is made of stainless steel and is rated for use in materials with hardness up to HRB 70 / HB 125. The facing side remains unmarred after installation.
These studs ensure permanent mounting in metal sheets as thin as .062 in.
The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth.
Sheet preparation only requires a milled blind hole to the recommended minimum depth. Center-cutting end mills for hole preparation are available from PennEngineering. Installation of the concealed-head studs and standoffs is simple using a hollow anvil and solid punch. Place the head of the fastener in the hole and insert using any standard press. Displaced sheet metal flows smoothly around the head into the undercut.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Studs | Studs |
| Product Number | CHC-632-16 | CHC-632-16 |
| Product Name | Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Unified | Concealed Head Studs |
| Attachment | Pressed | Threaded |
| Shape | Round | |
| Design Units | English | English |
| Inch | # 6 | # 6 |