PennEngineering® Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Metric CFHC-M5-20

Description
These studs ensure permanent mounting in metal sheets as thin as 1.60mm. The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth. Sheet preparation only requires a milled blind hole to the recommended minimum depth. Center-cutting end mills for hole preparation are available from PennEngineering. Installation of the concealed-head studs and standoffs is simple using a hollow anvil and solid punch. Place the head of the fastener in the hole and insert using any standard press. Displaced sheet metal flows smoothly around the head into the undercut.
Request a Quote
Description
These studs ensure permanent mounting in metal sheets as thin as 1.60mm. The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth. Sheet preparation only requires a milled blind hole to the recommended minimum depth. Center-cutting end mills for hole preparation are available from PennEngineering. Installation of the concealed-head studs and standoffs is simple using a hollow anvil and solid punch. Place the head of the fastener in the hole and insert using any standard press. Displaced sheet metal flows smoothly around the head into the undercut.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Concealed-head self-clinching studs install permanently in steel or aluminum sheets as thin as 1.6 mm, leaving the opposite side smooth and sealed. CFHC-type studs are designed for use in steel or aluminum sheets with hardness up to HRB 70 / HB 125. They require a blind hole with a minimum depth of 5.6 mm and a hole diameter of 5.4 mm for M5 x 0.8 threads. Installation is performed using a press with compatible tooling, ensuring the flange is flush with the sheet surface.

Datasheet Summary
Powered by GS/AI

Concealed-head self-clinching studs install permanently in steel or aluminum sheets as thin as 1.6 mm, leaving the opposite side smooth and sealed. CFHC-type studs are designed for use in steel or aluminum sheets with hardness up to HRB 70 / HB 125. They require a blind hole with a minimum depth of 5.6 mm and a hole diameter of 5.4 mm for M5 x 0.8 threads. Installation is performed using a press with compatible tooling, ensuring the flange is flush with the sheet surface.

Suppliers

Company
Product
Description
Supplier Links
Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Metric - CFHC-M5-20 - PennEngineering®
Danboro, PA, United States
Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Metric
CFHC-M5-20
Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Metric CFHC-M5-20
These studs ensure permanent mounting in metal sheets as thin as 1.60mm. The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth. Sheet preparation only requires a milled blind hole to the recommended minimum depth. Center-cutting end mills for hole preparation are available from PennEngineering. Installation of the concealed-head studs and standoffs is simple using a hollow anvil and solid punch. Place the head of the fastener in the hole and insert using any standard press. Displaced sheet metal flows smoothly around the head into the undercut.

These studs ensure permanent mounting in metal sheets as thin as 1.60mm.
The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth.
Sheet preparation only requires a milled blind hole to the recommended minimum depth. Center-cutting end mills for hole preparation are available from PennEngineering. Installation of the concealed-head studs and standoffs is simple using a hollow anvil and solid punch. Place the head of the fastener in the hole and insert using any standard press. Displaced sheet metal flows smoothly around the head into the undercut.

Supplier's Site Datasheet
Concealed Head Studs - CFHC-M5-20 - bisco industries
Anaheim, CA, United States
Concealed Head Studs
CFHC-M5-20
Concealed Head Studs CFHC-M5-20
Concealed Head Studs

Concealed Head Studs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Studs Studs
Product Number CFHC-M5-20 CFHC-M5-20
Product Name Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Metric Concealed Head Studs
Attachment Pressed Threaded
Shape Round
Design Units Metric Metric
Metric M5 M5; M5 x 0.8
Unlock Full Specs
to access all available technical data

Similar Products

Self-Clinching Threaded Studs - Type FH/FHS/FHA - Unified - FH-0420-16ZC - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details
2 suppliers
Blind Threaded Studs - Metric - AESS-8125-7-9-17-9 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units Metric
View Details
Blind Threaded Studs - Metric - AESS-470-3-3-18-7-2 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units Metric
View Details
Self-Clinching Threaded Studs - Type FH/FHS/FHA - Unified - FH-0518-10ZC - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details
2 suppliers