PennEngineering® Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Unified CFHC-032-8

Description
These studs ensure permanent mounting in metal sheets as thin as .062 in. The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth. Sheet preparation only requires a milled blind hole to the recommended minimum depth. Center-cutting end mills for hole preparation are available from PennEngineering. Installation of the concealed-head studs and standoffs is simple using a hollow anvil and solid punch. Place the head of the fastener in the hole and insert using any standard press. Displaced sheet metal flows smoothly around the head into the undercut.
Request a Quote
Description
These studs ensure permanent mounting in metal sheets as thin as .062 in. The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth. Sheet preparation only requires a milled blind hole to the recommended minimum depth. Center-cutting end mills for hole preparation are available from PennEngineering. Installation of the concealed-head studs and standoffs is simple using a hollow anvil and solid punch. Place the head of the fastener in the hole and insert using any standard press. Displaced sheet metal flows smoothly around the head into the undercut.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CFHC-032-8 concealed-head self-clinching studs install permanently in steel or aluminum sheets as thin as 0.062 in. (1.6 mm) to provide reusable .190-32 threads. The fastener's head remains flush and concealed after installation, leaving the opposite sheet surface smooth and uninterrupted. Installation requires a blind hole of 0.205 in. diameter and minimum depth of 0.210 in. The stud is made of stainless steel and passivated for use in sheets with hardness up to HRB 70 or HB 125. It is installed using a PEMSERTER® press or equivalent with the specified anvil and punch tooling.

Datasheet Summary
Powered by GS/AI

CFHC-032-8 concealed-head self-clinching studs install permanently in steel or aluminum sheets as thin as 0.062 in. (1.6 mm) to provide reusable .190-32 threads. The fastener's head remains flush and concealed after installation, leaving the opposite sheet surface smooth and uninterrupted. Installation requires a blind hole of 0.205 in. diameter and minimum depth of 0.210 in. The stud is made of stainless steel and passivated for use in sheets with hardness up to HRB 70 or HB 125. It is installed using a PEMSERTER® press or equivalent with the specified anvil and punch tooling.

Suppliers

Company
Product
Description
Supplier Links
Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Unified - CFHC-032-8 - PennEngineering®
Danboro, PA, United States
Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Unified
CFHC-032-8
Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Unified CFHC-032-8
These studs ensure permanent mounting in metal sheets as thin as .062 in. The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth. Sheet preparation only requires a milled blind hole to the recommended minimum depth. Center-cutting end mills for hole preparation are available from PennEngineering. Installation of the concealed-head studs and standoffs is simple using a hollow anvil and solid punch. Place the head of the fastener in the hole and insert using any standard press. Displaced sheet metal flows smoothly around the head into the undercut.

These studs ensure permanent mounting in metal sheets as thin as .062 in.
The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth.
Sheet preparation only requires a milled blind hole to the recommended minimum depth. Center-cutting end mills for hole preparation are available from PennEngineering. Installation of the concealed-head studs and standoffs is simple using a hollow anvil and solid punch. Place the head of the fastener in the hole and insert using any standard press. Displaced sheet metal flows smoothly around the head into the undercut.

Supplier's Site Datasheet
Concealed Head Studs - CFHC-032-8 - bisco industries
Anaheim, CA, United States
Concealed Head Studs
CFHC-032-8
Concealed Head Studs CFHC-032-8
Concealed Head Studs

Concealed Head Studs

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Studs Studs
Product Number CFHC-032-8 CFHC-032-8
Product Name Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Unified Concealed Head Studs
Attachment Pressed Threaded
Shape Round
Design Units English English
Inch # 0; # 10 # 10
Unlock Full Specs
to access all available technical data

Similar Products

Blind Threaded Studs - Metric - AESS-470-2-0-12-0 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units Metric
View Details
Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Metric - CFHA-M4-16 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units Metric
View Details
2 suppliers
Self-Clinching Studs for Stainless Steel Sheets - Types FH4 and FHP - Unified - FH4-032-16 - PennEngineering®
Specs
Attachment Pressed
Shape Round
Design Units English
View Details
2 suppliers