CFHA-M5-10 concealed-head self-clinching studs install permanently in aluminum or steel sheets as thin as 1.6 mm, providing a reusable M5 x 0.8 thread. The stud head remains flush and concealed after installation, leaving the opposite sheet surface smooth and unmarred. Installation requires a blind hole of 5.6 mm diameter and a minimum depth of 7.93 mm. These studs are suited for aluminum sheets with hardness HRB 50 or HB 89 or less. They install using a standard press with a hollow anvil and solid punch.
These studs ensure permanent mounting in metal sheets as thin as 1.60mm.
The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth.
Sheet preparation only requires a milled blind hole to the recommended minimum depth. Center-cutting end mills for hole preparation are available from PennEngineering. Installation of the concealed-head studs and standoffs is simple using a hollow anvil and solid punch. Place the head of the fastener in the hole and insert using any standard press. Displaced sheet metal flows smoothly around the head into the undercut.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Studs | Studs |
| Product Number | CFHA-M5-10 | CFHA-M5-10 |
| Product Name | Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Metric | Concealed Head Studs |
| Attachment | Pressed | Threaded |
| Shape | Round | |
| Design Units | Metric | Metric |
| Metric | M5 | M5; M5 x 0.8 |