CFHA-832-4 is a concealed-head self-clinching stud designed for permanent installation in aluminum sheets as thin as 0.062 in. (1.6 mm), providing a #8-32 threaded insert with a shank length of 0.290 in. and a blind hole depth minimum of 0.213 in. The stud is made from stainless steel and is recommended for use in aluminum with hardness HRB 50 / HB 89 or less. Installation requires a blind hole of 0.164 in. diameter and is performed using a standard press. The design ensures a smooth, unmarred surface on the opposite side of the sheet, supporting IP sealing requirements. The stud meets NAS63540/4 specifications when ordered under that designation.
These studs ensure permanent mounting in metal sheets as thin as .062 in.
The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth.
Sheet preparation only requires a milled blind hole to the recommended minimum depth. Center-cutting end mills for hole preparation are available from PennEngineering. Installation of the concealed-head studs and standoffs is simple using a hollow anvil and solid punch. Place the head of the fastener in the hole and insert using any standard press. Displaced sheet metal flows smoothly around the head into the undercut.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Studs | Studs |
| Product Number | CFHA-832-4 | CFHA-832-4 |
| Product Name | Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Unified | Concealed Head Studs |
| Attachment | Pressed | Threaded |
| Shape | Round | |
| Design Units | English | English |
| Inch | # 8 | # 8 |