CFHA-440-6 is a concealed-head self-clinching stud designed for permanent installation in aluminum sheets as thin as 0.062 in. (1.6 mm), providing a reusable #4-40 thread. The stud installs flush using a standard press, leaving the opposite sheet surface smooth and unmarred, and satisfies ingress protection requirements. It is recommended for aluminum with hardness HRB 50 or HB 89 or less. Installation requires a blind hole of 0.172 in. diameter with a minimum depth of 0.135 in. and a minimum distance of 0.171 in. from hole center to edge.
These studs ensure permanent mounting in metal sheets as thin as .062 in.
The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth.
Sheet preparation only requires a milled blind hole to the recommended minimum depth. Center-cutting end mills for hole preparation are available from PennEngineering. Installation of the concealed-head studs and standoffs is simple using a hollow anvil and solid punch. Place the head of the fastener in the hole and insert using any standard press. Displaced sheet metal flows smoothly around the head into the undercut.
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Studs | Studs |
| Product Number | CFHA-440-6 | CFHA-440-6 |
| Product Name | Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Unified | Concealed Head Studs |
| Attachment | Pressed | Threaded |
| Shape | Round | |
| Design Units | English | English |
| Inch | # 4 | # 4 |