IN LINE CORROSION RESISTANT TYPE
7-3/16 INCH L X 1-9/16 INCH W X 2-1/16 INCH H SIZE
700 MCM MIN. CONDUCTOR SIZE
1000 MCM MAX. CONDUCTOR SIZE
UL APPROVAL
HIGH STRENGTH CAST COPPER ALLOY BODY MATERIAL
NO INSULATION TYPE
7/8 INCH-14 TPI SCREW SIZE
4 SCREW(S)
3/8 INCH DIA HEX SIZE
VVC MODEL
Penn-Union Corp.
Done
Datasheet
Description
IN LINE CORROSION RESISTANT TYPE
7-3/16 INCH L X 1-9/16 INCH W X 2-1/16 INCH H SIZE
700 MCM MIN. CONDUCTOR SIZE
1000 MCM MAX. CONDUCTOR SIZE
UL APPROVAL
HIGH STRENGTH CAST COPPER ALLOY BODY MATERIAL
NO INSULATION TYPE
7/8 INCH-14 TPI SCREW SIZE
4 SCREW(S)
3/8 INCH DIA HEX SIZE
VVC MODEL
IN LINE CORROSION RESISTANT TYPE
7-3/16 INCH L X 1-9/16 INCH W X 2-1/16 INCH H SIZE
700 MCM MIN. CONDUCTOR SIZE
1000 MCM MAX. CONDUCTOR SIZE
UL APPROVAL
HIGH STRENGTH CAST COPPER ALLOY BODY MATERIAL
NO INSULATION TYPE
7/8 INCH-14 TPI SCREW SIZE
4 SCREW(S)
3/8 INCH DIA HEX SIZE
VVC MODEL
IN LINE CORROSION RESISTANT TYPE
7-3/16 INCH L X 1-9/16 INCH W X 2-1/16 INCH H SIZE