IN LINE CORROSION RESISTANT TYPE
4-7/8 INCH L X 1 INCH W X 1-3/8 INCH H SIZE
3/0 AWG STRANDED MIN. CONDUCTOR SIZE
300 MCM MAX. CONDUCTOR SIZE
UL APPROVAL
HIGH STRENGTH CAST COPPER ALLOY BODY MATERIAL
NO INSULATION TYPE
3/4 INCH-16 TPI SCREW SIZE
4 SCREW(S)
3/8 INCH DIA HEX SIZE
VVC MODEL
Penn-Union Corp.
Done
Datasheet
Description
IN LINE CORROSION RESISTANT TYPE
4-7/8 INCH L X 1 INCH W X 1-3/8 INCH H SIZE
3/0 AWG STRANDED MIN. CONDUCTOR SIZE
300 MCM MAX. CONDUCTOR SIZE
UL APPROVAL
HIGH STRENGTH CAST COPPER ALLOY BODY MATERIAL
NO INSULATION TYPE
3/4 INCH-16 TPI SCREW SIZE
4 SCREW(S)
3/8 INCH DIA HEX SIZE
VVC MODEL
IN LINE CORROSION RESISTANT TYPE
4-7/8 INCH L X 1 INCH W X 1-3/8 INCH H SIZE
3/0 AWG STRANDED MIN. CONDUCTOR SIZE
300 MCM MAX. CONDUCTOR SIZE
UL APPROVAL
HIGH STRENGTH CAST COPPER ALLOY BODY MATERIAL
NO INSULATION TYPE
3/4 INCH-16 TPI SCREW SIZE
4 SCREW(S)
3/8 INCH DIA HEX SIZE
VVC MODEL