SERVICE TAP TYPE
CAST HIGH STRENGTH BRONZE BODY, SILICON BRONZE BOLT/LOCK WASHER MATERIAL
250 MCM MIN. RUN CONDUCTOR SIZE
350 MCM MAX. RUN CONDUCTOR SIZE
10 AWG STRANDED, 350 MCM MIN. TAP CONDUCTOR SIZE
10 AWG STRANDED, 350 MCM MAX. TAP CONDUCTOR SIZE
TWO BOLT WITH WASHER INSTALLATION
COPPER CONDUCTOR MATERIAL
UL, RUS APPROVAL
VT MODEL
Penn-Union Corp.
Done
Datasheet
Description
SERVICE TAP TYPE
CAST HIGH STRENGTH BRONZE BODY, SILICON BRONZE BOLT/LOCK WASHER MATERIAL
250 MCM MIN. RUN CONDUCTOR SIZE
350 MCM MAX. RUN CONDUCTOR SIZE
10 AWG STRANDED, 350 MCM MIN. TAP CONDUCTOR SIZE
10 AWG STRANDED, 350 MCM MAX. TAP CONDUCTOR SIZE
TWO BOLT WITH WASHER INSTALLATION
COPPER CONDUCTOR MATERIAL
UL, RUS APPROVAL
VT MODEL
SERVICE TAP TYPE
CAST HIGH STRENGTH BRONZE BODY, SILICON BRONZE BOLT/LOCK WASHER MATERIAL
250 MCM MIN. RUN CONDUCTOR SIZE
350 MCM MAX. RUN CONDUCTOR SIZE
10 AWG STRANDED, 350 MCM MIN. TAP CONDUCTOR SIZE
10 AWG STRANDED, 350 MCM MAX. TAP CONDUCTOR SIZE
TWO BOLT WITH WASHER INSTALLATION
COPPER CONDUCTOR MATERIAL
UL, RUS APPROVAL
VT MODEL
SERVICE TAP TYPE
CAST HIGH STRENGTH BRONZE BODY, SILICON BRONZE BOLT/LOCK WASHER MATERIAL