HIGH STRENGTH BRONZE ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL
500 MCM MIN. RUN CONDUCTOR SIZE
1000 MCM MAX. RUN CONDUCTOR SIZE
500 MCM MIN. TAP CONDUCTOR SIZE
1000 MCM MAX. TAP CONDUCTOR SIZE
THREE BOLT, UNIVERSAL PARALLEL GROOVE INSTALLATION
COPPER CONDUCTOR MATERIAL
UPC MODEL
Penn-Union Corp.
Done
Datasheet
Description
HIGH STRENGTH BRONZE ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL
500 MCM MIN. RUN CONDUCTOR SIZE
1000 MCM MAX. RUN CONDUCTOR SIZE
500 MCM MIN. TAP CONDUCTOR SIZE
1000 MCM MAX. TAP CONDUCTOR SIZE
THREE BOLT, UNIVERSAL PARALLEL GROOVE INSTALLATION
COPPER CONDUCTOR MATERIAL
UPC MODEL
HIGH STRENGTH BRONZE ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL
500 MCM MIN. RUN CONDUCTOR SIZE
1000 MCM MAX. RUN CONDUCTOR SIZE
500 MCM MIN. TAP CONDUCTOR SIZE
1000 MCM MAX. TAP CONDUCTOR SIZE
THREE BOLT, UNIVERSAL PARALLEL GROOVE INSTALLATION
COPPER CONDUCTOR MATERIAL
UPC MODEL
HIGH STRENGTH BRONZE ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL
500 MCM MIN. RUN CONDUCTOR SIZE
1000 MCM MAX. RUN CONDUCTOR SIZE
500 MCM MIN. TAP CONDUCTOR SIZE
1000 MCM MAX. TAP CONDUCTOR SIZE
THREE BOLT, UNIVERSAL PARALLEL GROOVE INSTALLATION