UPC1 -- MECHANICAL SINGLE CABLE TAP
Penn-Union Corp.
Mechanical Single Cable Tap
UPC1
Description
HIGH STRENGTH BRONZE ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL
6 AWG SOLID, 1/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE
6 AWG SOLID, 1/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE
6 AWG SOLID, 1/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE
6 AWG SOLID, 1/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE
ONE BOLT, UNIVERSAL PARALLEL GROOVE INSTALLATION
COPPER CONDUCTOR MATERIAL
UPC MODEL
Description
HIGH STRENGTH BRONZE ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL
6 AWG SOLID, 1/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE
6 AWG SOLID, 1/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE
6 AWG SOLID, 1/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE
6 AWG SOLID, 1/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE
ONE BOLT, UNIVERSAL PARALLEL GROOVE INSTALLATION
COPPER CONDUCTOR MATERIAL
UPC MODEL
Datasheet
Suppliers
Mechanical Single Cable Tap
UPC1
HIGH STRENGTH BRONZE ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL
6 AWG SOLID, 1/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE
6 AWG SOLID, 1/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE
6 AWG SOLID, 1/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE
6 AWG SOLID, 1/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE
ONE BOLT, UNIVERSAL PARALLEL GROOVE INSTALLATION
COPPER CONDUCTOR MATERIAL
UPC MODEL
- HIGH STRENGTH BRONZE ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCK WASHER MATERIAL
- 6 AWG SOLID, 1/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE
- 6 AWG SOLID, 1/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE
- 6 AWG SOLID, 1/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE
- 6 AWG SOLID, 1/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE
- ONE BOLT, UNIVERSAL PARALLEL GROOVE INSTALLATION
- COPPER CONDUCTOR MATERIAL
- UPC MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Splice Kits |
|
Product Number
|
UPC1 |
|
Product Name
|
Mechanical Single Cable Tap |
Unlock Full Specs
to access all available technical data