Penn-Union Corp. Bar To Flat Surface Clamp UCR075

Description
BRONZE ALLOY BODY SILICON BRONZE BOLT, NUT, LOCKWASHER MATERIAL (2) PARALLEL CABLE TO BAR USED ON 300 TO 750 MCM CONDUCTOR SIZE 1/2 INCH BOLT SIZE WITH (2) BOLT UCR MODEL
Datasheet
Description
BRONZE ALLOY BODY SILICON BRONZE BOLT, NUT, LOCKWASHER MATERIAL (2) PARALLEL CABLE TO BAR USED ON 300 TO 750 MCM CONDUCTOR SIZE 1/2 INCH BOLT SIZE WITH (2) BOLT UCR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Clamp - UCR075 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Clamp
UCR075
Bar To Flat Surface Clamp UCR075
BRONZE ALLOY BODY SILICON BRONZE BOLT, NUT, LOCKWASHER MATERIAL (2) PARALLEL CABLE TO BAR USED ON 300 TO 750 MCM CONDUCTOR SIZE 1/2 INCH BOLT SIZE WITH (2) BOLT UCR MODEL
  • BRONZE ALLOY BODY
  • SILICON BRONZE BOLT, NUT, LOCKWASHER MATERIAL
  • (2) PARALLEL CABLE TO BAR USED ON
  • 300 TO 750 MCM CONDUCTOR SIZE
  • 1/2 INCH BOLT SIZE
  • WITH (2) BOLT
  • UCR MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Hand Clamps
Product Number UCR075
Product Name Bar To Flat Surface Clamp
Body Material BRONZE ALLOY BODY; SILICON BRONZE BOLT, NUT, LOCKWASHER
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 2726506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Die Cast Zinc
Capacity / Jaw Opening 2.87 inch (73 mm)
View Details
Horizontal Plate Clamps CH WLL ton 15 - 502101501002790 - Certex UK
Specs
Clamping Width 0.1969 to 3.94 inch (5 to 100 mm)
Clamping Force 33069 lbs (14997 kg)
View Details
Bar To Flat Surface Clamp - GWL7 - Penn-Union Corp.
Specs
Body Material Copper Alloy
View Details