HIGH STRENGTH COPPER ALLOY MATERIAL
8 AWG SOLID (COPPER/ALUMINUM), 6 AWG (ACSR) MIN. RUN CONDUCTOR SIZE
2 AWG STRANDED (COPPER/ALUMINUM), 2 AWG (ACSR), (3) 7 AWG STRANDED (COPPERWELD), 3 AWG TYPE A (COPPERWELD) MAX. RUN CONDUCTOR SIZE
8 AWG SOLID MIN. TAP CONDUCTOR SIZE
2 AWG STRANDED (COPPER/ALUMINUM), 2 AWG (ACSR), (3) 7 AWG STRANDED (COPPERWELD), 3 AWG TYPE A (COPPERWELD) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER/ALUMINUM/ACSR
/COPPERWELD CONDUCTOR MATERIAL
UL, CSA, RUS APPROVAL
ROHS COMPLIANT
SIZE 1.55 INCH L X 0.81 INCH W
TORQUE RATING 275 LB-INCH
Penn-Union Corp.
Done
Datasheet
Description
HIGH STRENGTH COPPER ALLOY MATERIAL
8 AWG SOLID (COPPER/ALUMINUM), 6 AWG (ACSR) MIN. RUN CONDUCTOR SIZE
2 AWG STRANDED (COPPER/ALUMINUM), 2 AWG (ACSR), (3) 7 AWG STRANDED (COPPERWELD), 3 AWG TYPE A (COPPERWELD) MAX. RUN CONDUCTOR SIZE
8 AWG SOLID MIN. TAP CONDUCTOR SIZE
2 AWG STRANDED (COPPER/ALUMINUM), 2 AWG (ACSR), (3) 7 AWG STRANDED (COPPERWELD), 3 AWG TYPE A (COPPERWELD) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER/ALUMINUM/ACSR
/COPPERWELD CONDUCTOR MATERIAL
UL, CSA, RUS APPROVAL
ROHS COMPLIANT
SIZE 1.55 INCH L X 0.81 INCH W
TORQUE RATING 275 LB-INCH
HIGH STRENGTH COPPER ALLOY MATERIAL
8 AWG SOLID (COPPER/ALUMINUM), 6 AWG (ACSR) MIN. RUN CONDUCTOR SIZE
2 AWG STRANDED (COPPER/ALUMINUM), 2 AWG (ACSR), (3) 7 AWG STRANDED (COPPERWELD), 3 AWG TYPE A (COPPERWELD) MAX. RUN CONDUCTOR SIZE
8 AWG SOLID MIN. TAP CONDUCTOR SIZE
2 AWG STRANDED (COPPER/ALUMINUM), 2 AWG (ACSR), (3) 7 AWG STRANDED (COPPERWELD), 3 AWG TYPE A (COPPERWELD) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER/ALUMINUM/ACSR
/COPPERWELD CONDUCTOR MATERIAL
UL, CSA, RUS APPROVAL
ROHS COMPLIANT
SIZE 1.55 INCH L X 0.81 INCH W
TORQUE RATING 275 LB-INCH
HIGH STRENGTH COPPER ALLOY MATERIAL
8 AWG SOLID (COPPER/ALUMINUM), 6 AWG (ACSR) MIN. RUN CONDUCTOR SIZE
2 AWG STRANDED (COPPER/ALUMINUM), 2 AWG (ACSR), (3) 7 AWG STRANDED (COPPERWELD), 3 AWG TYPE A (COPPERWELD) MAX. RUN CONDUCTOR SIZE
8 AWG SOLID MIN. TAP CONDUCTOR SIZE
2 AWG STRANDED (COPPER/ALUMINUM), 2 AWG (ACSR), (3) 7 AWG STRANDED (COPPERWELD), 3 AWG TYPE A (COPPERWELD) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER/ALUMINUM/ACSR/COPPERWELD CONDUCTOR MATERIAL