TIN PLATED COPPER ALLOY MATERIAL
10 AWG STRANDED MIN. RUN CONDUCTOR SIZE
6 AWG STRANDED MAX. RUN CONDUCTOR SIZE
10 AWG STRANDED MIN. TAP CONDUCTOR SIZE
6 AWG STRANDED MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
STANDARD PACKAGE 6
Penn-Union Corp.
Done
Datasheet
Description
TIN PLATED COPPER ALLOY MATERIAL
10 AWG STRANDED MIN. RUN CONDUCTOR SIZE
6 AWG STRANDED MAX. RUN CONDUCTOR SIZE
10 AWG STRANDED MIN. TAP CONDUCTOR SIZE
6 AWG STRANDED MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
STANDARD PACKAGE 6
TIN PLATED COPPER ALLOY MATERIAL
10 AWG STRANDED MIN. RUN CONDUCTOR SIZE
6 AWG STRANDED MAX. RUN CONDUCTOR SIZE
10 AWG STRANDED MIN. TAP CONDUCTOR SIZE
6 AWG STRANDED MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
STANDARD PACKAGE 6