SW10 -- MECHANICAL SINGLE CABLE TAP
Penn-Union Corp.
Mechanical Single Cable Tap
SW10
Description
CORROSION RESISTANT HIGH STRENGTH COPPER ALLOY BODY, ELECTRO TIN PLATED SPACER/BOLT/NUT/PRES
SURE BAR MATERIAL
4 AWG (ACSR), 4 AWG STRANDED (COPPER/ALUMINUM), 250 MCM (ALUMINUM) MIN. RUN CONDUCTOR SIZE
5 AWG STRANDED (COPPERWELD), 4 AWG STRANDED (ALUMINUM), 4/0 AWG (ACSR), 250 MCM (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE
4 AWG (ACSR), 4 AWG STRANDED (COPPER/ALUMINUM), 250 MCM (ALUMINUM) MIN. TAP CONDUCTOR SIZE
5 AWG STRANDED (COPPERWELD), 4 AWG STRANDED (ALUMINUM), 4/0 AWG (ACSR), 250 MCM (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT WITH SPACER INSTALLATION
COPPER/ALUMINUM/ACSR
/COPPERWELD CONDUCTOR MATERIAL
UL, CSA APPROVAL
SW MODEL
Description
CORROSION RESISTANT HIGH STRENGTH COPPER ALLOY BODY, ELECTRO TIN PLATED SPACER/BOLT/NUT/PRES
SURE BAR MATERIAL
4 AWG (ACSR), 4 AWG STRANDED (COPPER/ALUMINUM), 250 MCM (ALUMINUM) MIN. RUN CONDUCTOR SIZE
5 AWG STRANDED (COPPERWELD), 4 AWG STRANDED (ALUMINUM), 4/0 AWG (ACSR), 250 MCM (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE
4 AWG (ACSR), 4 AWG STRANDED (COPPER/ALUMINUM), 250 MCM (ALUMINUM) MIN. TAP CONDUCTOR SIZE
5 AWG STRANDED (COPPERWELD), 4 AWG STRANDED (ALUMINUM), 4/0 AWG (ACSR), 250 MCM (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT WITH SPACER INSTALLATION
COPPER/ALUMINUM/ACSR
/COPPERWELD CONDUCTOR MATERIAL
UL, CSA APPROVAL
SW MODEL
Datasheet
Suppliers
Mechanical Single Cable Tap
SW10
CORROSION RESISTANT HIGH STRENGTH COPPER ALLOY BODY, ELECTRO TIN PLATED SPACER/BOLT/NUT/PRES
SURE BAR MATERIAL
4 AWG (ACSR), 4 AWG STRANDED (COPPER/ALUMINUM), 250 MCM (ALUMINUM) MIN. RUN CONDUCTOR SIZE
5 AWG STRANDED (COPPERWELD), 4 AWG STRANDED (ALUMINUM), 4/0 AWG (ACSR), 250 MCM (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE
4 AWG (ACSR), 4 AWG STRANDED (COPPER/ALUMINUM), 250 MCM (ALUMINUM) MIN. TAP CONDUCTOR SIZE
5 AWG STRANDED (COPPERWELD), 4 AWG STRANDED (ALUMINUM), 4/0 AWG (ACSR), 250 MCM (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT WITH SPACER INSTALLATION
COPPER/ALUMINUM/ACSR
/COPPERWELD CONDUCTOR MATERIAL
UL, CSA APPROVAL
SW MODEL
- CORROSION RESISTANT HIGH STRENGTH COPPER ALLOY BODY, ELECTRO TIN PLATED SPACER/BOLT/NUT/PRESSURE BAR MATERIAL
- 4 AWG (ACSR), 4 AWG STRANDED (COPPER/ALUMINUM), 250 MCM (ALUMINUM) MIN. RUN CONDUCTOR SIZE
- 5 AWG STRANDED (COPPERWELD), 4 AWG STRANDED (ALUMINUM), 4/0 AWG (ACSR), 250 MCM (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE
- 4 AWG (ACSR), 4 AWG STRANDED (COPPER/ALUMINUM), 250 MCM (ALUMINUM) MIN. TAP CONDUCTOR SIZE
- 5 AWG STRANDED (COPPERWELD), 4 AWG STRANDED (ALUMINUM), 4/0 AWG (ACSR), 250 MCM (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE
- SPLIT BOLT WITH SPACER INSTALLATION
- COPPER/ALUMINUM/ACSR/COPPERWELD CONDUCTOR MATERIAL
- UL, CSA APPROVAL
- SW MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Splice Kits |
|
Product Number
|
SW10 |
|
Product Name
|
Mechanical Single Cable Tap |
Unlock Full Specs
to access all available technical data