CORROSION RESISTANT HIGH STRENGTH COPPER ALLOY BODY, ELECTRO TIN PLATED SPACER/BOLT/NUT/PRES
SURE BAR MATERIAL
16 AWG STRANDED (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE
10 AWG STRANDED (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE
16 AWG STRANDED (COPPER/ALUMINUM) MIN. TAP CONDUCTOR SIZE
10 AWG STRANDED (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT WITH SPACER INSTALLATION
COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
UL, CSA, RUS APPROVAL
SW MODEL
Penn-Union Corp.
Done
Datasheet
Description
CORROSION RESISTANT HIGH STRENGTH COPPER ALLOY BODY, ELECTRO TIN PLATED SPACER/BOLT/NUT/PRES
SURE BAR MATERIAL
16 AWG STRANDED (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE
10 AWG STRANDED (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE
16 AWG STRANDED (COPPER/ALUMINUM) MIN. TAP CONDUCTOR SIZE
10 AWG STRANDED (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT WITH SPACER INSTALLATION
COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
UL, CSA, RUS APPROVAL
SW MODEL
CORROSION RESISTANT HIGH STRENGTH COPPER ALLOY BODY, ELECTRO TIN PLATED SPACER/BOLT/NUT/PRES
SURE BAR MATERIAL
16 AWG STRANDED (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE
10 AWG STRANDED (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE
16 AWG STRANDED (COPPER/ALUMINUM) MIN. TAP CONDUCTOR SIZE
10 AWG STRANDED (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT WITH SPACER INSTALLATION
COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
UL, CSA, RUS APPROVAL
SW MODEL
CORROSION RESISTANT HIGH STRENGTH COPPER ALLOY BODY, ELECTRO TIN PLATED SPACER/BOLT/NUT/PRESSURE BAR MATERIAL
16 AWG STRANDED (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE
10 AWG STRANDED (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE
16 AWG STRANDED (COPPER/ALUMINUM) MIN. TAP CONDUCTOR SIZE
10 AWG STRANDED (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE