CORROSION RESISTANT HIGH STRENGTH COPPER ALLOY MATERIAL
10 AWG SOLID MIN. RUN CONDUCTOR SIZE
6 AWG SOLID MAX. RUN CONDUCTOR SIZE
16 AWG SOLID MIN. TAP CONDUCTOR SIZE
6 AWG SOLID MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER CONDUCTOR MATERIAL
UL, RUS APPROVAL
SEL MODEL
Penn-Union Corp.
Done
Datasheet
Description
CORROSION RESISTANT HIGH STRENGTH COPPER ALLOY MATERIAL
10 AWG SOLID MIN. RUN CONDUCTOR SIZE
6 AWG SOLID MAX. RUN CONDUCTOR SIZE
16 AWG SOLID MIN. TAP CONDUCTOR SIZE
6 AWG SOLID MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER CONDUCTOR MATERIAL
UL, RUS APPROVAL
SEL MODEL
CORROSION RESISTANT HIGH STRENGTH COPPER ALLOY MATERIAL
10 AWG SOLID MIN. RUN CONDUCTOR SIZE
6 AWG SOLID MAX. RUN CONDUCTOR SIZE
16 AWG SOLID MIN. TAP CONDUCTOR SIZE
6 AWG SOLID MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER CONDUCTOR MATERIAL
UL, RUS APPROVAL
SEL MODEL
CORROSION RESISTANT HIGH STRENGTH COPPER ALLOY MATERIAL