CORROSION RESISTANT HIGH STRENGTH COPPER ALLOY MATERIAL
8 AWG SOLID MIN. RUN CONDUCTOR SIZE
12 AWG STRANDED (COPPERWELD), 8 AWG TYPE A (COPPERWELD), 4 AWG SOLID (COPPER) MAX. RUN CONDUCTOR SIZE
16 AWG SOLID MIN. TAP CONDUCTOR SIZE
12 AWG STRANDED (COPPERWELD), 8 AWG TYPE A (COPPERWELD), 4 AWG SOLID (COPPER) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER/COPPERWELD CONDUCTOR MATERIAL
UL, RUS APPROVAL
SEL MODEL
Penn-Union Corp.
Done
Datasheet
Description
CORROSION RESISTANT HIGH STRENGTH COPPER ALLOY MATERIAL
8 AWG SOLID MIN. RUN CONDUCTOR SIZE
12 AWG STRANDED (COPPERWELD), 8 AWG TYPE A (COPPERWELD), 4 AWG SOLID (COPPER) MAX. RUN CONDUCTOR SIZE
16 AWG SOLID MIN. TAP CONDUCTOR SIZE
12 AWG STRANDED (COPPERWELD), 8 AWG TYPE A (COPPERWELD), 4 AWG SOLID (COPPER) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER/COPPERWELD CONDUCTOR MATERIAL
UL, RUS APPROVAL
SEL MODEL
CORROSION RESISTANT HIGH STRENGTH COPPER ALLOY MATERIAL
8 AWG SOLID MIN. RUN CONDUCTOR SIZE
12 AWG STRANDED (COPPERWELD), 8 AWG TYPE A (COPPERWELD), 4 AWG SOLID (COPPER) MAX. RUN CONDUCTOR SIZE
16 AWG SOLID MIN. TAP CONDUCTOR SIZE
12 AWG STRANDED (COPPERWELD), 8 AWG TYPE A (COPPERWELD), 4 AWG SOLID (COPPER) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER/COPPERWELD CONDUCTOR MATERIAL
UL, RUS APPROVAL
SEL MODEL
CORROSION RESISTANT HIGH STRENGTH COPPER ALLOY MATERIAL
8 AWG SOLID MIN. RUN CONDUCTOR SIZE
12 AWG STRANDED (COPPERWELD), 8 AWG TYPE A (COPPERWELD), 4 AWG SOLID (COPPER) MAX. RUN CONDUCTOR SIZE
16 AWG SOLID MIN. TAP CONDUCTOR SIZE
12 AWG STRANDED (COPPERWELD), 8 AWG TYPE A (COPPERWELD), 4 AWG SOLID (COPPER) MAX. TAP CONDUCTOR SIZE