CORROSION RESISTANT HIGH STRENGTH COPPER ALLOY MATERIAL
6 AWG SOLID MIN. RUN CONDUCTOR SIZE
7 AWG STRANDED (COPPERWELD), 3 AWG TYPE A (COPPERWELD), 2 AWG STRANDED (COPPER) MAX. RUN CONDUCTOR SIZE
14 AWG STRANDED MIN. TAP CONDUCTOR SIZE
7 AWG STRANDED (COPPERWELD), 3 AWG TYPE A (COPPERWELD), 2 AWG STRANDED (COPPER) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER/COPPERWELD CONDUCTOR MATERIAL
UL, RUS APPROVAL
SEL MODEL
Penn-Union Corp.
Done
Datasheet
Description
CORROSION RESISTANT HIGH STRENGTH COPPER ALLOY MATERIAL
6 AWG SOLID MIN. RUN CONDUCTOR SIZE
7 AWG STRANDED (COPPERWELD), 3 AWG TYPE A (COPPERWELD), 2 AWG STRANDED (COPPER) MAX. RUN CONDUCTOR SIZE
14 AWG STRANDED MIN. TAP CONDUCTOR SIZE
7 AWG STRANDED (COPPERWELD), 3 AWG TYPE A (COPPERWELD), 2 AWG STRANDED (COPPER) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER/COPPERWELD CONDUCTOR MATERIAL
UL, RUS APPROVAL
SEL MODEL
CORROSION RESISTANT HIGH STRENGTH COPPER ALLOY MATERIAL
6 AWG SOLID MIN. RUN CONDUCTOR SIZE
7 AWG STRANDED (COPPERWELD), 3 AWG TYPE A (COPPERWELD), 2 AWG STRANDED (COPPER) MAX. RUN CONDUCTOR SIZE
14 AWG STRANDED MIN. TAP CONDUCTOR SIZE
7 AWG STRANDED (COPPERWELD), 3 AWG TYPE A (COPPERWELD), 2 AWG STRANDED (COPPER) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER/COPPERWELD CONDUCTOR MATERIAL
UL, RUS APPROVAL
SEL MODEL
CORROSION RESISTANT HIGH STRENGTH COPPER ALLOY MATERIAL
6 AWG SOLID MIN. RUN CONDUCTOR SIZE
7 AWG STRANDED (COPPERWELD), 3 AWG TYPE A (COPPERWELD), 2 AWG STRANDED (COPPER) MAX. RUN CONDUCTOR SIZE
14 AWG STRANDED MIN. TAP CONDUCTOR SIZE
7 AWG STRANDED (COPPERWELD), 3 AWG TYPE A (COPPERWELD), 2 AWG STRANDED (COPPER) MAX. TAP CONDUCTOR SIZE