CORROSION RESISTANT HIGH STRENGTH COPPER ALLOY MATERIAL
350 MCM MIN. RUN CONDUCTOR SIZE
5 AWG STRANDED (COPPERWELD), 750 MCM (COPPER) MAX. RUN CONDUCTOR SIZE
8 AWG SOLID MIN. TAP CONDUCTOR SIZE
5 AWG STRANDED (COPPERWELD), 750 MCM (COPPER) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER/COPPERWELD CONDUCTOR MATERIAL
UL, CSA APPROVAL
S MODEL
Penn-Union Corp.
Done
Datasheet
Description
CORROSION RESISTANT HIGH STRENGTH COPPER ALLOY MATERIAL
350 MCM MIN. RUN CONDUCTOR SIZE
5 AWG STRANDED (COPPERWELD), 750 MCM (COPPER) MAX. RUN CONDUCTOR SIZE
8 AWG SOLID MIN. TAP CONDUCTOR SIZE
5 AWG STRANDED (COPPERWELD), 750 MCM (COPPER) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER/COPPERWELD CONDUCTOR MATERIAL
UL, CSA APPROVAL
S MODEL
CORROSION RESISTANT HIGH STRENGTH COPPER ALLOY MATERIAL
350 MCM MIN. RUN CONDUCTOR SIZE
5 AWG STRANDED (COPPERWELD), 750 MCM (COPPER) MAX. RUN CONDUCTOR SIZE
8 AWG SOLID MIN. TAP CONDUCTOR SIZE
5 AWG STRANDED (COPPERWELD), 750 MCM (COPPER) MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER/COPPERWELD CONDUCTOR MATERIAL
UL, CSA APPROVAL
S MODEL
CORROSION RESISTANT HIGH STRENGTH COPPER ALLOY MATERIAL