HIGH STRENGTH COPPER ALLOY MATERIAL
10 AWG SOLID MIN. RUN CONDUCTOR SIZE
6 AWG SOLID MAX. RUN CONDUCTOR SIZE
16 AWG SOLID MIN. TAP CONDUCTOR SIZE
6 AWG SOLID MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER CONDUCTOR MATERIAL
UL, CSA, RUS APPROVAL
ROHS COMPLIANT
SIZE 1.5 INCH L X 0.63 INCH W
TORQUE RATING 165 LB-INCH
Penn-Union Corp.
Done
Datasheet
Description
HIGH STRENGTH COPPER ALLOY MATERIAL
10 AWG SOLID MIN. RUN CONDUCTOR SIZE
6 AWG SOLID MAX. RUN CONDUCTOR SIZE
16 AWG SOLID MIN. TAP CONDUCTOR SIZE
6 AWG SOLID MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER CONDUCTOR MATERIAL
UL, CSA, RUS APPROVAL
ROHS COMPLIANT
SIZE 1.5 INCH L X 0.63 INCH W
TORQUE RATING 165 LB-INCH
HIGH STRENGTH COPPER ALLOY MATERIAL
10 AWG SOLID MIN. RUN CONDUCTOR SIZE
6 AWG SOLID MAX. RUN CONDUCTOR SIZE
16 AWG SOLID MIN. TAP CONDUCTOR SIZE
6 AWG SOLID MAX. TAP CONDUCTOR SIZE
SPLIT BOLT INSTALLATION
COPPER CONDUCTOR MATERIAL
UL, CSA, RUS APPROVAL
ROHS COMPLIANT
SIZE 1.5 INCH L X 0.63 INCH W
TORQUE RATING 165 LB-INCH