IN LINE CORROSION RESISTANT TYPE
1-5/8 INCH L X 23/32 INCH W X 27/32 INCH H SIZE
8 AWG SOLID MIN. CONDUCTOR SIZE
1/0 AWG STRANDED MAX. CONDUCTOR SIZE
UL APPROVAL
HIGH STRENGTH CAST COPPER ALLOY BODY MATERIAL
NO INSULATION TYPE
1/2 INCH-20 TPI SCREW SIZE
2 SCREW(S)
1/4 INCH DIA HEX SIZE
PNLC MODEL
Penn-Union Corp.
Done
Datasheet
Description
IN LINE CORROSION RESISTANT TYPE
1-5/8 INCH L X 23/32 INCH W X 27/32 INCH H SIZE
8 AWG SOLID MIN. CONDUCTOR SIZE
1/0 AWG STRANDED MAX. CONDUCTOR SIZE
UL APPROVAL
HIGH STRENGTH CAST COPPER ALLOY BODY MATERIAL
NO INSULATION TYPE
1/2 INCH-20 TPI SCREW SIZE
2 SCREW(S)
1/4 INCH DIA HEX SIZE
PNLC MODEL
IN LINE CORROSION RESISTANT TYPE
1-5/8 INCH L X 23/32 INCH W X 27/32 INCH H SIZE
8 AWG SOLID MIN. CONDUCTOR SIZE
1/0 AWG STRANDED MAX. CONDUCTOR SIZE
UL APPROVAL
HIGH STRENGTH CAST COPPER ALLOY BODY MATERIAL
NO INSULATION TYPE
1/2 INCH-20 TPI SCREW SIZE
2 SCREW(S)
1/4 INCH DIA HEX SIZE
PNLC MODEL