EXTRUDED, DISTRIBUTION, SERVICE ENTRANCE TYPE
EXTRUDED HIGH STRENGTH ALUMINUM ALLOY BODY, ANODIZED HIGH STRENGTH ALUMINUM BOLT/FLAT WASHER MATERIAL
6 AWG SOLID, 6 AWG (ACSR) MIN. RUN CONDUCTOR SIZE
2/0 AWG STRANDED, 2/0 AWG (ACSR), 6 AWG STRANDED (ARMOR ROD) MAX. RUN CONDUCTOR SIZE
6 AWG SOLID, 6 AWG (ACSR) MIN. TAP CONDUCTOR SIZE
2/0 AWG STRANDED, 2/0 AWG (ACSR), 6 AWG STRANDED (ARMOR ROD) MAX. TAP CONDUCTOR SIZE
PARALLEL CLAMP INSTALLATION
COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
RUS APPROVAL
ROHS COMPLIANT
SIZE 1.38 INCH L X 1.69 INCH W
BOLT SIZE 3/8 INCH
Penn-Union Corp.
Done
Datasheet
Description
EXTRUDED, DISTRIBUTION, SERVICE ENTRANCE TYPE
EXTRUDED HIGH STRENGTH ALUMINUM ALLOY BODY, ANODIZED HIGH STRENGTH ALUMINUM BOLT/FLAT WASHER MATERIAL
6 AWG SOLID, 6 AWG (ACSR) MIN. RUN CONDUCTOR SIZE
2/0 AWG STRANDED, 2/0 AWG (ACSR), 6 AWG STRANDED (ARMOR ROD) MAX. RUN CONDUCTOR SIZE
6 AWG SOLID, 6 AWG (ACSR) MIN. TAP CONDUCTOR SIZE
2/0 AWG STRANDED, 2/0 AWG (ACSR), 6 AWG STRANDED (ARMOR ROD) MAX. TAP CONDUCTOR SIZE
PARALLEL CLAMP INSTALLATION
COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
RUS APPROVAL
ROHS COMPLIANT
SIZE 1.38 INCH L X 1.69 INCH W
BOLT SIZE 3/8 INCH
EXTRUDED, DISTRIBUTION, SERVICE ENTRANCE TYPE
EXTRUDED HIGH STRENGTH ALUMINUM ALLOY BODY, ANODIZED HIGH STRENGTH ALUMINUM BOLT/FLAT WASHER MATERIAL
6 AWG SOLID, 6 AWG (ACSR) MIN. RUN CONDUCTOR SIZE
2/0 AWG STRANDED, 2/0 AWG (ACSR), 6 AWG STRANDED (ARMOR ROD) MAX. RUN CONDUCTOR SIZE
6 AWG SOLID, 6 AWG (ACSR) MIN. TAP CONDUCTOR SIZE
2/0 AWG STRANDED, 2/0 AWG (ACSR), 6 AWG STRANDED (ARMOR ROD) MAX. TAP CONDUCTOR SIZE
PARALLEL CLAMP INSTALLATION
COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
RUS APPROVAL
ROHS COMPLIANT
SIZE 1.38 INCH L X 1.69 INCH W
BOLT SIZE 3/8 INCH
EXTRUDED, DISTRIBUTION, SERVICE ENTRANCE TYPE
EXTRUDED HIGH STRENGTH ALUMINUM ALLOY BODY, ANODIZED HIGH STRENGTH ALUMINUM BOLT/FLAT WASHER MATERIAL