Penn-Union Corp.Mechanical Single Cable TapJC3CCSBH
Description
JUMPER CLAMP TYPE
SILICON BRONZE MATERIAL
6 AWG SOLID MIN. RUN CONDUCTOR SIZE
1/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE
6 AWG SOLID MIN. TAP CONDUCTOR SIZE
1/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE
HEX HEAD BOLT WITH WASHER INSTALLATION
JC MODEL
Penn-Union Corp.
Done
Datasheet
Description
JUMPER CLAMP TYPE
SILICON BRONZE MATERIAL
6 AWG SOLID MIN. RUN CONDUCTOR SIZE
1/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE
6 AWG SOLID MIN. TAP CONDUCTOR SIZE
1/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE
HEX HEAD BOLT WITH WASHER INSTALLATION
JC MODEL
JUMPER CLAMP TYPE
SILICON BRONZE MATERIAL
6 AWG SOLID MIN. RUN CONDUCTOR SIZE
1/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE
6 AWG SOLID MIN. TAP CONDUCTOR SIZE
1/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE
HEX HEAD BOLT WITH WASHER INSTALLATION
JC MODEL