Penn-Union Corp. Mechanical Multiple Cable Tap IPBNA6002A

Description
4 AWG STRANDED MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486-B, CSA APPROVAL 600 V VOLTAGE RATING ALUMINUM BODY, CLEAR PVC INSULATED BODY MATERIAL 2 PORT(S) 2 SIDE ENTRY CABLE ENTRY IPB MODEL
Datasheet
Description
4 AWG STRANDED MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486-B, CSA APPROVAL 600 V VOLTAGE RATING ALUMINUM BODY, CLEAR PVC INSULATED BODY MATERIAL 2 PORT(S) 2 SIDE ENTRY CABLE ENTRY IPB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - IPBNA6002A - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Multiple Cable Tap
IPBNA6002A
Mechanical Multiple Cable Tap IPBNA6002A
4 AWG STRANDED MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 486-B, CSA APPROVAL 600 V VOLTAGE RATING ALUMINUM BODY, CLEAR PVC INSULATED BODY MATERIAL 2 PORT(S) 2 SIDE ENTRY CABLE ENTRY IPB MODEL
  • 4 AWG STRANDED MIN. CONDUCTOR SIZE
  • 600 MCM MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 486-B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • ALUMINUM BODY, CLEAR PVC INSULATED BODY MATERIAL
  • 2 PORT(S)
  • 2 SIDE ENTRY CABLE ENTRY
  • IPB MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Splice Kits
Product Number IPBNA6002A
Product Name Mechanical Multiple Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products