4 AWG STRANDED MIN. CONDUCTOR SIZE
600 MCM MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
600 V VOLTAGE RATING
ALUMINUM BODY, CLEAR PVC INSULATED BODY MATERIAL
12 PORT(S)
2 SIDE ENTRY CABLE ENTRY
IPB MODEL
Penn-Union Corp.
Done
Datasheet
Description
4 AWG STRANDED MIN. CONDUCTOR SIZE
600 MCM MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
600 V VOLTAGE RATING
ALUMINUM BODY, CLEAR PVC INSULATED BODY MATERIAL
12 PORT(S)
2 SIDE ENTRY CABLE ENTRY
IPB MODEL
4 AWG STRANDED MIN. CONDUCTOR SIZE
600 MCM MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
600 V VOLTAGE RATING
ALUMINUM BODY, CLEAR PVC INSULATED BODY MATERIAL
12 PORT(S)
2 SIDE ENTRY CABLE ENTRY
IPB MODEL