14 AWG SOLID MIN. CONDUCTOR SIZE
4 AWG STRANDED MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
ALUMINUM ALLOY BODY MATERIAL
2 PORT(S)
1 SIDE ENTRY CABLE ENTRY
OVERALL SIZE 1.11 INCH LENGTH X 1.22 INCH WIDTH X 1.25 INCH HEIGHT
IPB MODEL
Penn-Union Corp.
Done
Datasheet
Description
14 AWG SOLID MIN. CONDUCTOR SIZE
4 AWG STRANDED MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
ALUMINUM ALLOY BODY MATERIAL
2 PORT(S)
1 SIDE ENTRY CABLE ENTRY
OVERALL SIZE 1.11 INCH LENGTH X 1.22 INCH WIDTH X 1.25 INCH HEIGHT
IPB MODEL
14 AWG SOLID MIN. CONDUCTOR SIZE
4 AWG STRANDED MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
ALUMINUM ALLOY BODY MATERIAL
2 PORT(S)
1 SIDE ENTRY CABLE ENTRY
OVERALL SIZE 1.11 INCH LENGTH X 1.22 INCH WIDTH X 1.25 INCH HEIGHT
IPB MODEL
14 AWG SOLID MIN. CONDUCTOR SIZE
4 AWG STRANDED MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
ALUMINUM ALLOY BODY MATERIAL
2 PORT(S)
1 SIDE ENTRY CABLE ENTRY
OVERALL SIZE 1.11 INCH LENGTH X 1.22 INCH WIDTH X 1.25 INCH HEIGHT