10 AWG SOLID MIN. CONDUCTOR SIZE
250 MCM SOLID MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
ALUMINUM ALLOY BODY MATERIAL
6 PORT(S)
2 SIDE ENTRY CABLE ENTRY
OVERALL SIZE 5.63 INCH LENGTH X 2.63 INCH WIDTH X 2.13 INCH HEIGHT
IPB MODEL
Penn-Union Corp.
Done
Datasheet
Description
10 AWG SOLID MIN. CONDUCTOR SIZE
250 MCM SOLID MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
ALUMINUM ALLOY BODY MATERIAL
6 PORT(S)
2 SIDE ENTRY CABLE ENTRY
OVERALL SIZE 5.63 INCH LENGTH X 2.63 INCH WIDTH X 2.13 INCH HEIGHT
IPB MODEL
10 AWG SOLID MIN. CONDUCTOR SIZE
250 MCM SOLID MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
ALUMINUM ALLOY BODY MATERIAL
6 PORT(S)
2 SIDE ENTRY CABLE ENTRY
OVERALL SIZE 5.63 INCH LENGTH X 2.63 INCH WIDTH X 2.13 INCH HEIGHT
IPB MODEL
10 AWG SOLID MIN. CONDUCTOR SIZE
250 MCM SOLID MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
ALUMINUM ALLOY BODY MATERIAL
6 PORT(S)
2 SIDE ENTRY CABLE ENTRY
OVERALL SIZE 5.63 INCH LENGTH X 2.63 INCH WIDTH X 2.13 INCH HEIGHT