10 AWG SOLID MIN. CONDUCTOR SIZE
250 MCM MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
600 V VOLTAGE RATING
ALUMINUM BODY, CLEAR PVC INSULATED BODY MATERIAL
6 PORT(S)
1 SIDE ENTRY CABLE ENTRY
WITH (2) ISOLATED MOUNTING HOLE, 5/16 INCH MOUNTING HARDWARE
IPBM MODEL
Penn-Union Corp.
Done
Datasheet
Description
10 AWG SOLID MIN. CONDUCTOR SIZE
250 MCM MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
600 V VOLTAGE RATING
ALUMINUM BODY, CLEAR PVC INSULATED BODY MATERIAL
6 PORT(S)
1 SIDE ENTRY CABLE ENTRY
WITH (2) ISOLATED MOUNTING HOLE, 5/16 INCH MOUNTING HARDWARE
IPBM MODEL
10 AWG SOLID MIN. CONDUCTOR SIZE
250 MCM MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
600 V VOLTAGE RATING
ALUMINUM BODY, CLEAR PVC INSULATED BODY MATERIAL
6 PORT(S)
1 SIDE ENTRY CABLE ENTRY
WITH (2) ISOLATED MOUNTING HOLE, 5/16 INCH MOUNTING HARDWARE
IPBM MODEL
10 AWG SOLID MIN. CONDUCTOR SIZE
250 MCM MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 486-B, CSA APPROVAL
600 V VOLTAGE RATING
ALUMINUM BODY, CLEAR PVC INSULATED BODY MATERIAL
6 PORT(S)
1 SIDE ENTRY CABLE ENTRY
WITH (2) ISOLATED MOUNTING HOLE, 5/16 INCH MOUNTING HARDWARE