EXTRUDED ELECTRO TIN PLATED HIGH STRENGTH ALUMINUM ALLOY MATERIAL
4/0 AWG STRANDED, 350 MCM MIN. RUN CONDUCTOR SIZE
4/0 AWG STRANDED, 350 MCM MAX. RUN CONDUCTOR SIZE
6 AWG STRANDED, 350 MCM MIN. TAP CONDUCTOR SIZE
6 AWG STRANDED, 350 MCM MAX. TAP CONDUCTOR SIZE
PARALLEL TAP, TEE CONNECTION, TWO SOCKET HEAD SCREW INSTALLATION
UL 486-B, CSA APPROVAL
GPT MODEL
Penn-Union Corp.
Done
Datasheet
Description
EXTRUDED ELECTRO TIN PLATED HIGH STRENGTH ALUMINUM ALLOY MATERIAL
4/0 AWG STRANDED, 350 MCM MIN. RUN CONDUCTOR SIZE
4/0 AWG STRANDED, 350 MCM MAX. RUN CONDUCTOR SIZE
6 AWG STRANDED, 350 MCM MIN. TAP CONDUCTOR SIZE
6 AWG STRANDED, 350 MCM MAX. TAP CONDUCTOR SIZE
PARALLEL TAP, TEE CONNECTION, TWO SOCKET HEAD SCREW INSTALLATION
UL 486-B, CSA APPROVAL
GPT MODEL
EXTRUDED ELECTRO TIN PLATED HIGH STRENGTH ALUMINUM ALLOY MATERIAL
4/0 AWG STRANDED, 350 MCM MIN. RUN CONDUCTOR SIZE
4/0 AWG STRANDED, 350 MCM MAX. RUN CONDUCTOR SIZE
6 AWG STRANDED, 350 MCM MIN. TAP CONDUCTOR SIZE
6 AWG STRANDED, 350 MCM MAX. TAP CONDUCTOR SIZE
PARALLEL TAP, TEE CONNECTION, TWO SOCKET HEAD SCREW INSTALLATION
UL 486-B, CSA APPROVAL
GPT MODEL
EXTRUDED ELECTRO TIN PLATED HIGH STRENGTH ALUMINUM ALLOY MATERIAL
4/0 AWG STRANDED, 350 MCM MIN. RUN CONDUCTOR SIZE
4/0 AWG STRANDED, 350 MCM MAX. RUN CONDUCTOR SIZE
6 AWG STRANDED, 350 MCM MIN. TAP CONDUCTOR SIZE
6 AWG STRANDED, 350 MCM MAX. TAP CONDUCTOR SIZE
PARALLEL TAP, TEE CONNECTION, TWO SOCKET HEAD SCREW INSTALLATION