Penn-Union Corp.Mechanical Single Cable TapGPT250WC
Description
EXTRUDED ELECTRO TIN PLATED HIGH STRENGTH ALUMINUM ALLOY MATERIAL
1/0 AWG STRANDED, 250 MCM MIN. RUN CONDUCTOR SIZE
1/0 AWG STRANDED, 250 MCM MAX. RUN CONDUCTOR SIZE
6 AWG STRANDED, 250 MCM MIN. TAP CONDUCTOR SIZE
6 AWG STRANDED, 250 MCM MAX. TAP CONDUCTOR SIZE
PARALLEL TAP, TEE CONNECTION, TWO SOCKET HEAD SCREW INSTALLATION
UL 486-B, CSA APPROVAL
INCLUSION INSULATING COVER
GPT MODEL
Penn-Union Corp.
Done
Datasheet
Description
EXTRUDED ELECTRO TIN PLATED HIGH STRENGTH ALUMINUM ALLOY MATERIAL
1/0 AWG STRANDED, 250 MCM MIN. RUN CONDUCTOR SIZE
1/0 AWG STRANDED, 250 MCM MAX. RUN CONDUCTOR SIZE
6 AWG STRANDED, 250 MCM MIN. TAP CONDUCTOR SIZE
6 AWG STRANDED, 250 MCM MAX. TAP CONDUCTOR SIZE
PARALLEL TAP, TEE CONNECTION, TWO SOCKET HEAD SCREW INSTALLATION
UL 486-B, CSA APPROVAL
INCLUSION INSULATING COVER
GPT MODEL
EXTRUDED ELECTRO TIN PLATED HIGH STRENGTH ALUMINUM ALLOY MATERIAL
1/0 AWG STRANDED, 250 MCM MIN. RUN CONDUCTOR SIZE
1/0 AWG STRANDED, 250 MCM MAX. RUN CONDUCTOR SIZE
6 AWG STRANDED, 250 MCM MIN. TAP CONDUCTOR SIZE
6 AWG STRANDED, 250 MCM MAX. TAP CONDUCTOR SIZE
PARALLEL TAP, TEE CONNECTION, TWO SOCKET HEAD SCREW INSTALLATION
UL 486-B, CSA APPROVAL
INCLUSION INSULATING COVER
GPT MODEL
EXTRUDED ELECTRO TIN PLATED HIGH STRENGTH ALUMINUM ALLOY MATERIAL
1/0 AWG STRANDED, 250 MCM MIN. RUN CONDUCTOR SIZE
1/0 AWG STRANDED, 250 MCM MAX. RUN CONDUCTOR SIZE
6 AWG STRANDED, 250 MCM MIN. TAP CONDUCTOR SIZE
6 AWG STRANDED, 250 MCM MAX. TAP CONDUCTOR SIZE
PARALLEL TAP, TEE CONNECTION, TWO SOCKET HEAD SCREW INSTALLATION