Pem-Tech, Inc. Remote Annunciator PT750-FG

Description
Model PT750 Annunciator collects sensor data from the main Control Monitor. Communication is RS485 half duplex between the annunciator and the control panel using a single pair twisted data cable. Maximum length of the cable is 4000 feet. For noisy environment an optional Fiber Optics data converted is used to transmit and receive data over fiber optics cable. On board are 3 alarm relay contacts. The relays are activated whenever the main control panel is in alarm. Each channel can be programmed to have a tag identifying the sensor with its location. Furthermore, using the switches on the front panel the alarms on the main control panel can be Reset or Bypassed. Features Nema 4X Fiberglass Enclosure Large Graphic display with backlight (240 x 128 Pixels) Optional Historical data Logging with Real time clock calendar Digital 2 way communication with main control panel using RS485 Serial I/O Programmable sensor location or tags Relays contacts for Low, High and sensor fail alarms. Optional Wireless Radio Interface Module or Fiber Optics data converter for noisy environment. Reset / Bypass alarm of main control panel using front panel switches.
Description
Model PT750 Annunciator collects sensor data from the main Control Monitor. Communication is RS485 half duplex between the annunciator and the control panel using a single pair twisted data cable. Maximum length of the cable is 4000 feet. For noisy environment an optional Fiber Optics data converted is used to transmit and receive data over fiber optics cable. On board are 3 alarm relay contacts. The relays are activated whenever the main control panel is in alarm. Each channel can be programmed to have a tag identifying the sensor with its location. Furthermore, using the switches on the front panel the alarms on the main control panel can be Reset or Bypassed. Features Nema 4X Fiberglass Enclosure Large Graphic display with backlight (240 x 128 Pixels) Optional Historical data Logging with Real time clock calendar Digital 2 way communication with main control panel using RS485 Serial I/O Programmable sensor location or tags Relays contacts for Low, High and sensor fail alarms. Optional Wireless Radio Interface Module or Fiber Optics data converter for noisy environment. Reset / Bypass alarm of main control panel using front panel switches.

Suppliers

Company
Product
Description
Supplier Links
Remote Annunciator - PT750-FG - Pem-Tech, Inc.
Sugar Land, TX, USA
Remote Annunciator
PT750-FG
Remote Annunciator PT750-FG
Model PT750 Annunciator collects sensor data from the main Control Monitor. Communication is RS485 half duplex between the annunciator and the control panel using a single pair twisted data cable. Maximum length of the cable is 4000 feet. For noisy environment an optional Fiber Optics data converted is used to transmit and receive data over fiber optics cable. On board are 3 alarm relay contacts. The relays are activated whenever the main control panel is in alarm. Each channel can be programmed to have a tag identifying the sensor with its location. Furthermore, using the switches on the front panel the alarms on the main control panel can be Reset or Bypassed. Features Nema 4X Fiberglass Enclosure Large Graphic display with backlight (240 x 128 Pixels) Optional Historical data Logging with Real time clock calendar Digital 2 way communication with main control panel using RS485 Serial I/O Programmable sensor location or tags Relays contacts for Low, High and sensor fail alarms. Optional Wireless Radio Interface Module or Fiber Optics data converter for noisy environment. Reset / Bypass alarm of main control panel using front panel switches.

Model PT750 Annunciator collects sensor data from the main Control Monitor. Communication is RS485 half duplex between the annunciator and the control panel using a single pair twisted data cable. Maximum length of the cable is 4000 feet. For noisy environment an optional Fiber Optics data converted is used to transmit and receive data over fiber optics cable. On board are 3 alarm relay contacts. The relays are activated whenever the main control panel is in alarm. Each channel can be programmed to have a tag identifying the sensor with its location. Furthermore, using the switches on the front panel the alarms on the main control panel can be Reset or Bypassed.

Features

  • Nema 4X Fiberglass Enclosure
  • Large Graphic display with backlight
    (240 x 128 Pixels)
  • Optional Historical data Logging with Real time clock calendar
  • Digital 2 way communication with main control panel using RS485 Serial I/O
  • Programmable sensor location or tags
  • Relays contacts for Low, High and sensor fail alarms.
  • Optional Wireless Radio Interface Module or Fiber Optics data converter for noisy environment.
  • Reset / Bypass alarm of main control panel using front panel switches.
Supplier's Site

Technical Specifications

  Pem-Tech, Inc.
Product Category Annunciators
Product Number PT750-FG
Product Name Remote Annunciator
Mounting Flush or Panel Mounted
Features Acknowledge; DataLogging; Programmable
Agency Approvals UL
Zones / Alarm Points 3
Specialty Applications Process Monitoring; Power Distribution; Safety; Gas Monitoring
Unlock Full Specs
to access all available technical data

Similar Products

Megaphones - 8091161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Color Grey
View Details
Lights / Indicators -  - MFP Automation Engineering
MFP Automation Engineering
View Details
Fluid Level Alert for Safety and Control - PMC Lev-ALERT - PMC Engineering LLC
Specs
Mounting Chassis, rack or DIN rail Mount
Features Programmable
Specialty Applications Process Monitoring
View Details
Remote Annunciator - PT750-SS - Pem-Tech, Inc.
Specs
Mounting Flush or Panel Mounted
Features Acknowledge; DataLogging; Programmable
Agency Approvals UL
View Details