Pem-Tech, Inc. H2S Gas Generator PT301N

Description
Model PT301N is a rugged and highly accurate microprocessor based Hydrogen Sulfide gas generator. The unit uses an electrochemical generating cell and latest CMOS technology that makes it a compact and versatile system. The system provides push buttons to adjust the gas concentration and for system diagnostics. A low battery alarm is indicated by the “Low Battery†message displayed on the LCD. The system software constantly runs the diagnostic features to monitor the concentration of the gas generated. The diagnostic information is also displayed on the LCD. This information can be used to verify the concentration of the gas or trouble shoot the unit. The system also features a safe shut down mode to prevent any damage to the generating cell. At 10 ppm the cell can generate H2S for 60 hours after which it can be replaced with a new cell in minutes.
Description
Model PT301N is a rugged and highly accurate microprocessor based Hydrogen Sulfide gas generator. The unit uses an electrochemical generating cell and latest CMOS technology that makes it a compact and versatile system. The system provides push buttons to adjust the gas concentration and for system diagnostics. A low battery alarm is indicated by the “Low Battery†message displayed on the LCD. The system software constantly runs the diagnostic features to monitor the concentration of the gas generated. The diagnostic information is also displayed on the LCD. This information can be used to verify the concentration of the gas or trouble shoot the unit. The system also features a safe shut down mode to prevent any damage to the generating cell. At 10 ppm the cell can generate H2S for 60 hours after which it can be replaced with a new cell in minutes.

Suppliers

Company
Product
Description
Supplier Links
H2S Gas Generator - PT301N - Pem-Tech, Inc.
Sugar Land, TX, USA
H2S Gas Generator
PT301N
H2S Gas Generator PT301N
Model PT301N is a rugged and highly accurate microprocessor based Hydrogen Sulfide gas generator. The unit uses an electrochemical generating cell and latest CMOS technology that makes it a compact and versatile system. The system provides push buttons to adjust the gas concentration and for system diagnostics. A low battery alarm is indicated by the “Low Battery†message displayed on the LCD. The system software constantly runs the diagnostic features to monitor the concentration of the gas generated. The diagnostic information is also displayed on the LCD. This information can be used to verify the concentration of the gas or trouble shoot the unit. The system also features a safe shut down mode to prevent any damage to the generating cell. At 10 ppm the cell can generate H2S for 60 hours after which it can be replaced with a new cell in minutes.

Model PT301N is a rugged and highly accurate microprocessor based Hydrogen Sulfide gas generator. The unit uses an electrochemical generating cell and latest CMOS technology that makes it a compact and versatile system. The system provides push buttons to adjust the gas concentration and for system diagnostics. A low battery alarm is indicated by the “Low Battery†message displayed on the LCD. The system software constantly runs the diagnostic features to monitor the concentration of the gas generated. The diagnostic information is also displayed on the LCD. This information can be used to verify the concentration of the gas or trouble shoot the unit. The system also features a safe shut down mode to prevent any damage to the generating cell. At 10 ppm the cell can generate H2S for 60 hours after which it can be replaced with a new cell in minutes.

Supplier's Site

Technical Specifications

  Pem-Tech, Inc.
Product Category Gas Generation Equipment
Product Number PT301N
Product Name H2S Gas Generator
Generator Type H2S (Sour Gas)
Unlock Full Specs
to access all available technical data

Similar Products

LN2 Generator -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Generator Type Nitrogen
Purity 99.99 %
Outlet Pressure 14.5 psi (10.21 m H2O)
View Details
Gas Blending/Delivery System - Series 3000 - Environics, Inc.
Specs
Generator Type Custom Gas Mixture
Features & Approvals NIST; Software or Computer Interface; Calibration Source
Output Flow Rate 0.1000 to 1000 SLM (0.2119 to 2119 SCFH)
View Details
Holtec NIAGARA Series Nitrogen Generator - holtec-niagara-series-nitrogen-generator - Rogers Machinery Company, Inc.
Specs
Generator Type Nitrogen
Output Flow Rate 493 to 57617 SLM (1044 to 122070 SCFH)
Outlet Pressure 135 to 150 psi (95.01 to 106 m H2O)
View Details
Modular Gas Standards Generator - 491M - Kin-Tek Laboratories Inc.
Specs
Generator Type Organic Vapor; Calibration Gases
Features & Approvals Portable; NIST; Software or Computer Interface; Calibration Source
Purity 99.9 %
View Details